EN
  • EN
  • DE

S-80156ANPF-JDHTFU

Part No S-80156ANPF-JDHTFU
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A / Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 5.6V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 32.5ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Base Product Number S-80156
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252146-S-80156ANPF-JDHTFU
Ultra Librarian 3D Model Ultra Librarian S-80156ANPF-JDHTFU CAD Model

Description

The S-80156ANPF-JDHTFU is a CMOS voltage detector manufactured by ABLIC U.S.A. Inc. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predetermined threshold. Its key features include low current consumption, high accuracy, and small package size, making it suitable for battery-powered devices and other applications where efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Monitoring Systems: Monitors the voltage of batteries in portable devices, triggering alerts or shutdowns to prevent deep discharge.
  • Power Supply Supervision: Supervises power supply voltages in various electronic systems, protecting against undervoltage conditions.
  • Data Protection in Memory Devices: Prevents data corruption by inhibiting write operations during low-voltage situations.
  • Industrial Control Equipment: Monitors critical voltage levels in industrial control systems to ensure safe and reliable operation.

Features

  • Detection Voltage: 5.6V (Indicated by '56' in the part number S-80156ANPF-JDHTFU).
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • High Detection Accuracy: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Available in compact packages (likely SOT-23 or similar), saving valuable PCB space.
  • Built-in Hysteresis: Prevents oscillations or false triggering near the threshold voltage.
  • Open-Drain Output: Offers flexibility in interfacing with various logic circuits and microcontrollers.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage drops or power supply irregularities.
  • Extended Battery Life: Reduces power consumption, leading to longer run times for battery-powered devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the overall system design.
  • Data Integrity: Protects data stored in memory from corruption due to voltage fluctuations.
  • Enhanced System Robustness: Increases the resilience of electronic systems to power supply variations.

Additional Details

The S-80156ANPF-JDHTFU is based on CMOS technology, contributing to its low power consumption and high noise immunity. The open-drain output configuration necessitates the use of a pull-up resistor. The 'ANPF' likely denotes a specific package type, such as a lead-free package. The official ABLIC datasheet for this part provides detailed information, including the precise operating temperature range, output voltage levels, and recommended operating conditions. Proper selection of the pull-up resistor value is crucial for optimal performance and should be based on the specific application requirements. Consult the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess