EN
  • EN
  • DE

S-812C40AMC-C2UT2U

Part No S-812C40AMC-C2UT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4V 65MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-812C
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 4V
Voltage Dropout (Max) 0.3V @ 10mA
Current - Output 65mA
Current - Quiescent (Iq) 500 nA
Current - Supply (Max) 2.1 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-812
Other Names 1662-3254-6,S-812C40AMC-C2UT2U,1662-3254-2,1662-3254-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245795-S-812C40AMC-C2UT2U
Ultra Librarian 3D Model Ultra Librarian S-812C40AMC-C2UT2U CAD Model

Description

The S-812C40AMC-C2UT2U is a voltage detector manufactured by ABLIC U.S.A. Inc. This IC is designed to monitor voltage levels and provide an output signal when the voltage falls below a specific threshold (in this case, around 4.0V). This functionality is crucial for protecting sensitive electronic circuits from undervoltage conditions, preventing data loss, and ensuring reliable system operation.

Applications

  • Microcontroller reset circuits: Ensuring reliable microcontroller startup and preventing erroneous operation during voltage sags.
  • Battery-powered devices: Monitoring battery voltage and triggering low-battery warnings or system shutdowns.
  • Power supply supervision: Protecting downstream circuits from undervoltage conditions caused by power supply failures.
  • Memory protection: Preventing data corruption in memory devices during power outages.
  • Industrial control systems: Ensuring safe and reliable operation of industrial equipment by monitoring critical voltage levels.

Features

  • High-precision voltage detection: Accurately monitors the input voltage and triggers the output when it falls below the threshold.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for compact circuit designs and easy integration.
  • Hysteresis: Prevents unwanted output oscillations when the input voltage is near the threshold.
  • Open-drain output: Provides flexibility in circuit design.

Benefits

  • Improved system reliability: Protects against undervoltage conditions that can cause system malfunctions.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Reduced board space: Enables smaller and more compact designs.
  • Prevents data loss: Protects data in memory devices during power outages.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The S-812C40AMC-C2UT2U is typically packaged in a small SOT-23 or similar surface-mount package. The '40' in the part number suggests a detection voltage of around 4.0V. The hysteresis feature ensures that the output doesn't toggle rapidly when the input voltage is fluctuating near the threshold. The open-drain output configuration provides flexibility in interfacing with other circuits and requires a pull-up resistor. Refer to the manufacturer's datasheet for detailed specifications, including the exact voltage detection threshold, operating temperature range, and pinout information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess