EN
  • EN
  • DE

S-812C56BPI-C5KTFU

Part No S-812C56BPI-C5KTFU
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.6V 75MA SNT6A  /  Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-812C
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5.6V
Voltage Dropout (Max) 0.23V @ 100mA
Current - Output 75mA
Current - Quiescent (Iq) 500 nA
Current - Supply (Max) 2.5 µA
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-812
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245764-S-812C56BPI-C5KTFU
Ultra Librarian 3D Model Ultra Librarian S-812C56BPI-C5KTFU CAD Model

Description

The S-812C56BPI-C5KTFU is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is designed to monitor voltage levels and trigger a reset or other protective action when the voltage falls below a specific threshold. It plays a crucial role in ensuring the stable and reliable operation of electronic devices, especially those powered by batteries or sensitive to voltage fluctuations.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal when the supply voltage drops below the operating threshold, preventing erratic behavior.
  • Battery voltage monitoring: Detects low battery conditions and triggers appropriate actions, such as shutting down the device or displaying a warning.
  • Power supply supervision: Monitors the output voltage of power supplies and provides a fault signal if the voltage deviates from the specified range.
  • Data loss prevention: Triggers data backup or shutdown procedures in memory devices to prevent data corruption during power failures.
  • Industrial control systems: Ensures safe and reliable operation of industrial equipment by monitoring critical voltage levels.

Features

  • High-accuracy voltage detection: Precisely monitors the input voltage and triggers the output when the voltage falls below the set threshold.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Enables compact designs and easy integration into various electronic devices.
  • Built-in hysteresis: Prevents false triggering due to noise or voltage fluctuations near the threshold.
  • Open-drain output: Provides flexibility in circuit design and allows for easy interfacing with other components.

Benefits

  • Enhanced system reliability: Protects against voltage fluctuations and ensures stable operation, reducing the risk of malfunctions.
  • Extended battery life: Minimizes power consumption, allowing for longer runtime in battery-powered devices.
  • Reduced board space: Enables smaller and more compact designs, saving valuable board space.
  • Improved data integrity: Prevents data corruption during power failures by triggering data backup or shutdown procedures.
  • Cost-effective solution: Offers a high level of protection and reliability at a competitive price.

Additional Details

The S-812C56BPI-C5KTFU is typically supplied in a small SOT-23 package or similar. The '56' in the part number indicates a detection voltage around 5.6V. The low current consumption is a key advantage for battery-powered applications. Hysteresis helps prevent unwanted switching near the threshold voltage. The open-drain output requires a pull-up resistor. For detailed technical specifications, including the exact voltage detection threshold, hysteresis value, operating temperature range, and package dimensions, consult the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess