EN
  • EN
  • DE

S-8213AAI-M6T1U

Part No S-8213AAI-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-3C SOT23-6 / Battery Battery Protection IC Lithium Ion SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number S-8213
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253719-S-8213AAI-M6T1U
Ultra Librarian 3D Model Ultra Librarian S-8213AAI-M6T1U CAD Model

Description

The S-8213 series represents a collection of protection ICs designed for 2- to 4-cell lithium-ion rechargeable batteries. These ICs integrate high-precision voltage detection circuits and delay circuits that safeguard multi-cell lithium-ion batteries from damage due to overcharge, overdischarge, and overcurrent. The S-8213AAI-M6T1U is a specific product within this series, tailored for particular voltage and current protection parameters.

Applications:

  • Multi-cell Lithium-ion battery packs
  • Power tools
  • Laptop computers
  • Cordless vacuum cleaners
  • Backup power systems

Features:

  • Overcharge Detection: Precisely monitors the voltage of each individual cell to prevent overcharging, which can lead to battery degradation.
  • Overdischarge Detection: Prevents the battery cells from discharging below a safe threshold voltage, protecting against capacity loss and potential damage.
  • Overcurrent Detection: Detects excessive current flow during both charging and discharging operations, safeguarding the battery and connected circuits from damage.
  • High-Accuracy Voltage Detection: Provides precise monitoring of battery voltage, ensuring reliable and consistent protection.
  • Low Current Consumption: Minimizes the IC's own power usage, contributing to extended battery run time.
  • Compact Package: Comes in a small package suitable for integration into space-constrained applications.

Benefits:

  • Extended Battery Lifespan: Protects against overcharge, overdischarge, and overcurrent, significantly prolonging the life of multi-cell lithium-ion batteries.
  • Enhanced Safety: Guards the battery and connected devices against damage resulting from abnormal voltage or current conditions.
  • Improved Operational Reliability: Ensures stable and dependable operation of battery-powered systems.
  • Simplified Integration: The compact package design simplifies the integration process into a variety of applications.
  • Cost-Effective Protection: Delivers comprehensive battery protection through a single integrated circuit.

Additional Details:

The S-8213AAI-M6T1U typically incorporates features like individual cell monitoring and balancing capabilities. The specific voltage detection thresholds and associated delay times are tailored to meet the unique needs of the application. Consult the official ABLIC datasheet for complete electrical specifications, package dimensions, and example application circuits.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess