EN
  • EN
  • DE

S-8352D33MC-K8ST2U

Part No S-8352D33MC-K8ST2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9V ~ 10V
Frequency - Switching 100kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8352
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250672-S-8352D33MC-K8ST2U
Ultra Librarian 3D Model Ultra Librarian S-8352D33MC-K8ST2U CAD Model

Description

The S-8352D33MC-K8ST2U is a high-accuracy voltage detector IC manufactured by ABLIC U.S.A. Inc. It's designed to monitor voltage levels and reset systems when the voltage falls below a certain threshold, ensuring stable and reliable operation of electronic devices. The "D33" in the part number indicates a detection voltage of 3.3V. This particular model comes in a small SOT-23-5 package, making it ideal for space-constrained applications.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up or brownout conditions.
  • Battery Monitoring: Protecting battery-powered devices from deep discharge by shutting down the system when the battery voltage drops below a critical level.
  • Power Supply Monitoring: Ensuring the stability and reliability of power supplies by detecting undervoltage conditions.
  • Real-Time Clocks (RTCs): Monitoring the battery voltage of RTCs to prevent data loss during power outages.
  • Memory Protection: Preventing data corruption in memory devices during voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal variation from the specified detection voltage of 3.3V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or false triggering near the detection threshold.
  • Small SOT-23-5 Package: Enables compact and space-saving designs.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Protection Against Data Corruption: Prevents data loss and corruption in memory devices and RTCs during voltage fluctuations.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components required.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details

The S-8352 series offers a range of detection voltage options to meet diverse application requirements. The internal hysteresis prevents chattering and ensures a clean reset signal. The SOT-23-5 package is a common and widely available surface-mount package, facilitating easy soldering and integration into PCBs. This voltage detector is ideally suited for applications where high accuracy, low power consumption, and small size are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess