EN
  • EN
  • DE

S-8358H32MC-NURT2U

Part No S-8358H32MC-NURT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9V ~ 10V
Frequency - Switching 250kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8358
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250741-S-8358H32MC-NURT2U
Ultra Librarian 3D Model Ultra Librarian S-8358H32MC-NURT2U CAD Model

Description

The S-8358H32MC-NURT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a specific threshold. The "H32" indicates a detection voltage of 3.2V. This ensures that the system operates within safe voltage limits, preventing malfunctions and data corruption. It comes in a SOT-23-5 package.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Monitoring: Protecting battery-powered devices from deep discharge by shutting down the device when the battery voltage drops below a critical level.
  • Power Supply Monitoring: Detecting power supply failures or voltage irregularities in electronic systems.
  • Data Storage Protection: Preventing data corruption in memory devices during voltage fluctuations.
  • Industrial Automation: Monitoring power supply stability in industrial equipment to ensure safe and reliable operation.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal deviation from the specified threshold of 3.2V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or false triggering of the reset signal due to noise or minor voltage fluctuations.
  • Small Package Size (SOT-23-5): Allows for compact circuit designs and easy integration into various electronic devices.
  • Wide Operating Temperature Range: Ensures reliable performance in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable electronic devices.
  • Enhanced Component Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated voltage monitoring and reset function in a single IC.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a variety of applications.

Additional Details

The S-8358 series voltage detectors offer a variety of detection voltage options to meet the specific requirements of different applications. The hysteresis feature helps to prevent false triggering caused by noise or voltage fluctuations. The output type (N-channel open drain or CMOS output) is selectable, allowing for flexibility in circuit design. The SOT-23-5 package is a commonly used surface-mount package, making it easy to solder and integrate into printed circuit boards. This voltage detector is designed for applications where precise voltage monitoring and reliable reset functionality are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess