EN
  • EN
  • DE

LT8609AJMSE16#PBF

Part No LT8609AJMSE16#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 2A/3A PEAK SYNC BUCK REG W/ / Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8609
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8609AJMSE16#PBF,505-LT8609AJMSE16#PBF,161-LT8609AJMSE16#PBF,161-LT8609AJMSE16#PBF-ND
Standard Package 37
Win Source Part Number 1317479-LT8609AJMSE16#PBF
Ultra Librarian 3D Model Ultra Librarian LT8609AJMSE16#PBF CAD Model

Description

Product Overview: LT8609AJMSE16#PBF from Analog Devices Inc.

The LT8609AJMSE16#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a company renowned for its innovative and high-quality semiconductor products. This compact and efficient power management IC is designed to deliver a continuous output current up to 2A with a wide input voltage range of 3.4V to 42V, making it an ideal choice for automotive, industrial, and distributed power systems.

This advanced regulator features a top-notch synchronous rectification topology that provides high efficiency at both high and low load currents. The LT8609AJMSE16#PBF offers a low quiescent current of only 2.5µA in its shutdown mode, which is particularly beneficial for battery-operated systems where power conservation is critical.

The device operates at a selectable fixed frequency between 200kHz to 2.2MHz or can be synchronized to an external clock within the same range. This flexibility allows designers to optimize the component for performance, efficiency, and minimal external component size. The higher switching frequency also enables the use of smaller, lower-cost inductors and capacitors, resulting in a compact, space-saving solution.

Built-in features such as internal compensation, a power good flag, and robust thermal protection enhance the reliability and ease of use of the LT8609AJMSE16#PBF. The device also includes a fast minimum on-time of just 30ns, which allows for step-down conversion from 16V input to 0.8V output at a high switching frequency, a particularly useful feature for modern microprocessors and FPGAs that require low voltage at high currents.

With its wide operating temperature range, the LT8609AJMSE16#PBF is designed to perform reliably in harsh environments, making it suitable for automotive applications subject to stringent temperature requirements. The device is packaged in a 16-lead MSOP package with an exposed pad for enhanced thermal performance.

In summary, the LT8609AJMSE16#PBF from Analog Devices Inc. is a versatile and efficient solution for a wide range of power supply applications. Its advanced features and robust design ensure reliable performance in even the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess