EN
  • EN
  • DE

S-8520D35MC-BVUT2G

Part No S-8520D35MC-BVUT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5V ~ 16V
Frequency - Switching 60kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8520
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250592-S-8520D35MC-BVUT2G
Ultra Librarian 3D Model Ultra Librarian S-8520D35MC-BVUT2G CAD Model

Description

The S-8520D35MC-BVUT2G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It is a key component in power management circuits, designed to monitor voltage levels and trigger actions when the voltage falls below a specified threshold. This particular model features a detection voltage of 3.5V and is housed in a SOT-23-5 package.

Applications

  • Microcontroller Reset Circuits: Ensuring a stable power supply before a microcontroller starts operating.
  • Power Monitoring in Battery-Powered Devices: Monitoring battery voltage and providing alerts or shutdown mechanisms when the voltage drops to a critical level.
  • Overvoltage and Undervoltage Protection: Protecting sensitive electronic components from damage due to voltage fluctuations.
  • Power Management in Portable Devices: Optimizing power consumption and extending battery life in devices like smartphones, tablets, and wearables.
  • Industrial Control Systems: Monitoring power supply stability in industrial equipment and triggering alarms or safety measures.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal deviation from the specified threshold.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, making it suitable for battery-powered applications.
  • Hysteresis: Prevents chattering or oscillation around the detection threshold, ensuring stable operation.
  • Small Package Size (SOT-23-5): Enables compact circuit designs and easy integration into various applications.
  • Wide Operating Temperature Range: Ensures reliable performance in a wide range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunction due to voltage fluctuations, ensuring stable and predictable operation.
  • Extended Battery Life: Minimizes power consumption, leading to longer battery life in portable devices.
  • Enhanced Component Protection: Protects sensitive electronic components from damage due to overvoltage or undervoltage conditions.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components required.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution for a wide range of applications.

Additional Details

The S-8520 series voltage detectors offer a variety of detection voltage options to suit different application requirements. The hysteresis characteristic ensures stable operation by preventing the output from oscillating when the input voltage is near the detection threshold. The output type (N-channel open drain or CMOS output) can also be selected based on the specific application requirements. The SOT-23-5 package is a widely used surface-mount package, making it easy to solder and integrate into printed circuit boards. This voltage detector is designed for applications requiring high accuracy and low power consumption.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess