EN
  • EN
  • DE

S-8520F36MC-BNVT2U

Part No S-8520F36MC-BNVT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5V ~ 16V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8520
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250775-S-8520F36MC-BNVT2U
Ultra Librarian 3D Model Ultra Librarian S-8520F36MC-BNVT2U CAD Model

Description

The S-8520F36MC-BNVT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It monitors voltage levels and provides a reset signal to microcontrollers or other digital circuits when the voltage falls below a certain threshold. The "F36" in the part number indicates a detection voltage of 3.6V. It is designed to ensure stable and reliable operation of electronic devices by preventing malfunctions and data corruption during power-up, power-down, or brownout conditions. It comes in a small SOT-23-5 package.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Monitoring in Portable Devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Power Supply Monitoring: Detecting power supply failures or voltage irregularities in electronic systems.
  • Memory Protection: Protecting data in memory devices by detecting undervoltage conditions and initiating a safe shutdown.
  • Industrial Automation: Monitoring voltage levels in industrial control systems to ensure safe and reliable operation of equipment.

Features

  • High-Accuracy Detection Voltage: Delivers precise voltage monitoring with minimal deviation from the specified 3.6V threshold.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or false triggering of the reset signal due to noise or minor voltage fluctuations.
  • Small Package Size (SOT-23-5): Allows for compact circuit designs and easy integration into various electronic devices.
  • Wide Operating Temperature Range: Ensures reliable performance in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable electronic devices.
  • Enhanced Component Protection: Protects sensitive electronic components from damage due to undervoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated voltage monitoring and reset function in a single IC.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a variety of applications.

Additional Details

The S-8520 series voltage detectors offer a variety of detection voltage options to meet the specific requirements of different applications. The hysteresis feature helps to prevent false triggering caused by noise or voltage fluctuations. The output type (N-channel open drain or CMOS output) is selectable, allowing for flexibility in circuit design. The SOT-23-5 package is a commonly used surface-mount package, making it easy to solder and integrate into printed circuit boards. This voltage detector is designed for applications where precise voltage monitoring and reliable reset functionality are critical.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess