EN
  • EN
  • DE

S-24CS01AFJ-TBH-U

Part No S-24CS01AFJ-TBH-U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description EEPROM Serial I2C 1Kbit 128 X 8 2.55V to 5.5V 8-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089816-S-24CS01AFJ-TBH-U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24CS01AFJ-TBH-U CAD Model

Description

The S-24CS01AFJ-TBH-U is a 1Kbit (128 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ABLIC U.S.A. Inc. It features a SPI (Serial Peripheral Interface) for communication, enabling simple and efficient non-volatile data storage in a variety of electronic systems. This device is designed for low voltage operation and low power consumption, making it ideal for battery-powered applications. The device offers high reliability and data retention, making it suitable for applications requiring long-term storage.

Applications:

  • Consumer electronics (e.g., Remote controls, small appliances)
  • Wearable devices
  • Medical devices (e.g., Portable monitoring equipment)
  • Industrial sensors
  • IoT (Internet of Things) devices

Features:

  • Memory Size: 1Kbit (128 x 8 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low standby current and write current
  • Write Protection: Software write protection
  • Page Write: Up to 32 bytes can be written simultaneously
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple SPI interface facilitates easy integration with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications due to low standby and operating currents.
  • High Reliability: Guarantees long-term data storage with high endurance and data retention.
  • Write Protection: Protects against accidental data modification via software write protection.

Additional Details:

The S-24CS01AFJ-TBH-U uses the SPI protocol, communicating through four pins: Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (CS). The SPI interface allows for high-speed data transfer. The device supports both byte write and page write operations, improving writing efficiency. The software write protection features protect the memory contents from being accidentally overwritten. The wide operating voltage range ensures compatibility with different system voltage levels. The SOP-8 package is suitable for surface mount applications.

This EEPROM is often used to store configuration settings, calibration parameters, and user preferences in a range of electronic devices. Its robust design, easy integration, and low power consumption make it a reliable option for applications requiring non-volatile memory.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess