EN
  • EN
  • DE

S-25C040A0I-I8T1U

Part No S-25C040A0I-I8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog EEPROM
Description EEPROM Serial-SPI 4K-bit 512 x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin SNT-A T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089832-S-25C040A0I-I8T1U
Categories EEPROM
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-25C040A0I-I8T1U CAD Model

Description

The S-25C040A0I-I8T1U is an EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by ABLIC U.S.A. Inc. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, making them suitable for storing configuration data, calibration parameters, and other information that needs to be updated periodically.

Applications

  • Consumer Electronics: Storing user preferences, settings, and calibration data in devices like TVs, audio players, and appliances.
  • Industrial Equipment: Storing configuration parameters, calibration data, and fault logs in industrial control systems and monitoring equipment.
  • Automotive Electronics: Storing vehicle identification numbers (VINs), calibration data, and diagnostic information in automotive control units (ECUs).
  • Medical Devices: Storing patient data, device settings, and calibration information in medical instruments and equipment.
  • Metering Devices: Storing meter readings, calibration data, and configuration parameters in smart meters.

Features

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs.
  • Serial Interface (e.g., I2C, SPI): Simplifies communication with microcontrollers and other devices.

Benefits

  • Flexible Data Storage: Allows for easy updating and modification of stored data.
  • Reliable Data Retention: Ensures data integrity even in harsh environments.
  • Reduced System Cost: Eliminates the need for external memory devices.
  • Simplified System Design: Easy integration with microcontrollers and other system components.
  • Improved System Performance: Fast read and write speeds ensure efficient data access.

Additional Details

The S-25C040A0I-I8T1U typically has a specific memory capacity (e.g., 4Kbits), operating voltage range (e.g., 1.8V to 5.5V), and serial interface (e.g., I2C, SPI). Consult the manufacturer's datasheet for the exact specifications. The datasheet will also provide information on the EEPROM's read and write speeds, endurance (number of erase/write cycles), and data retention characteristics. The EEPROM is typically packaged in a small surface mount package, such as SOIC or TSSOP. Proper handling and soldering techniques are essential for ensuring reliable performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4322 $58.3470
330+ $0.3547 $117.0510
505+ $0.3437 $173.5685
695+ $0.3326 $231.1570
900+ $0.3215 $289.3500
1,205+ $0.2882 $347.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,448 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess