EN
  • EN
  • DE

ABFM1-312.500MHZ-L-V-T

Part No ABFM1-312.500MHZ-L-V-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Description ABFM Series 312.5 MHz 7 x 5 mm 2.5 V ±50ppm SMT Ceramic Crystal Clock Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1042526-ABFM1-312.500MHZ-L-V-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABFM1-312.500MHZ-L-V-T CAD Model

Description

The ABFM1-312.500MHZ-L-V-T is a crystal oscillator manufactured by Abracon LLC. It provides a stable and accurate clock signal at a frequency of 312.5 MHz, designed for applications requiring precise timing.

Applications

  • High-speed data communication
  • Networking equipment
  • Microprocessors and microcontrollers
  • FPGA clocking
  • Test and measurement equipment

Features

  • High frequency stability: Ensures accurate clock signal generation.
  • Low jitter: Minimizes timing errors in high-speed applications.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Small size: Allows for compact designs.
  • Low power consumption: Improves energy efficiency.

Benefits

  • Improved system performance: Accurate clock signal ensures reliable data transmission.
  • Reduced timing errors: Low jitter minimizes timing uncertainties in high-speed circuits.
  • Enhanced reliability: Robust design ensures stable operation over a wide temperature range.
  • Simplified design: Integrated oscillator reduces design complexity.
  • Extended battery life: Low power consumption improves energy efficiency.

Additional Details

The ABFM1-312.500MHZ-L-V-T typically operates at a supply voltage of 3.3V. It is available in a small SMD (Surface Mount Device) package. The oscillator is designed to meet stringent frequency stability and jitter requirements. It is commonly used in applications where precise timing and low noise are critical. The oscillator's robust design ensures reliable operation even under harsh environmental conditions. The low power consumption makes it suitable for battery-powered applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess