EN
  • EN
  • DE

ABLS3-12.000MHZ-4ZT

Part No ABLS3-12.000MHZ-4ZT
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816427-ABLS3-12.000MHZ-4ZT
Ultra Librarian 3D Model Ultra Librarian ABLS3-12.000MHZ-4ZT CAD Model

Description

The ABLS3-12.000MHZ-4ZT is a 12 MHz crystal resonator manufactured by Abracon LLC. This crystal is a passive component used to provide a precise and stable frequency reference for various electronic circuits. It's commonly used in microcontrollers, oscillators, and other timing-sensitive applications.

Applications

  • Microcontroller clock sources
  • Real-time clocks (RTCs)
  • Frequency synthesizers
  • Communication systems (e.g., radios, transceivers)
  • Timing circuits for digital logic
  • Consumer electronics
  • Industrial control systems

Features

  • Frequency: 12.000 MHz
  • Frequency tolerance: ±30 ppm
  • Frequency stability: ±50 ppm
  • Operating temperature range: -40°C to +85°C
  • Load capacitance: 20 pF
  • ESR (Equivalent Series Resistance): 50 ohms (typical)
  • Surface mount package
  • RoHS compliant

Benefits

  • Precise Timing: Provides a stable and accurate frequency reference for critical timing applications.
  • Wide Temperature Range: Operates reliably over a broad temperature range, suitable for diverse environments.
  • Stable Frequency: Maintains frequency stability over temperature variations, ensuring consistent performance.
  • Compact Size: Surface mount package allows for efficient use of board space.
  • RoHS Compliance: Meets environmental regulations, making it suitable for global markets.
  • Reliable Performance: Abracon is a reputable manufacturer known for producing high-quality crystal resonators.

Additional Details

The ABLS3-12.000MHZ-4ZT is a quartz crystal that vibrates at a specific resonant frequency when an electrical signal is applied. The frequency of vibration is determined by the physical dimensions and properties of the crystal. The crystal requires external circuitry, such as a Pierce oscillator, to generate a stable oscillation. The load capacitance value is important for matching the crystal to the oscillator circuit. Refer to the manufacturer's datasheet for detailed electrical characteristics, recommended oscillator circuit designs, and soldering guidelines.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 677 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess