EN
  • EN
  • DE

AIAC-0805C-33NK-T

Part No AIAC-0805C-33NK-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 33NH 500MA 18.7MOHM SM / 33 nH Unshielded Wirewound Inductor 500 mA 18.7mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-0805C
Package Tape & Reel
Type Wirewound
Material - Core Air
Inductance 33 nH
Tolerance ±10%
Current Rating (Amps) 500 mA
Shielding Unshielded
DC Resistance (DCR) 18.7mOhm Max
Q @ Freq 70 @ 300MHz
Frequency - Self Resonant 1.6GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 300 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.112" L x 0.071" W (2.85mm x 1.80mm)
Height - Seated (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names AIAC0805C33NKT,535-11959-6,535-11959-2,535-11959-1
Standard Package 4,000
Win Source Part Number 1111814-AIAC-0805C-33NK-T
Ultra Librarian 3D Model Ultra Librarian AIAC-0805C-33NK-T CAD Model

Description

The AIAC-0805C-33NK-T is a wirewound fixed inductor from Abracon LLC. It has an inductance of 33nH and a tolerance of ±10%.

  • Inductance: 33nH
  • Tolerance: ±10%
  • DC Resistance: 18.7mOhm max
  • Current Rating: 500mA
  • Height: 0.083 inches
  • Package: Tape and Reel
  • Package Quantity: 4000
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Manufacturer: Abracon LLC

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess