EN
  • EN
  • DE

AIAC-1812-39NJ-T

Part No AIAC-1812-39NJ-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 39NH 2.8A 5.6 MOHM SMD / 39 nH Unshielded Wirewound Inductor 2.8 A 5.6mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-1812
Package Tape & Reel
Type Wirewound
Material - Core Air
Inductance 39 nH
Tolerance ±5%
Current Rating (Amps) 2.8 A
Shielding Unshielded
DC Resistance (DCR) 5.6mOhm Max
Q @ Freq 100 @ 150MHz
Frequency - Self Resonant 2.1GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 150 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.185" L x 0.138" W (4.70mm x 3.50mm)
Height - Seated (Max) 0.146" (3.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-11993-6,535-11993-2,535-11993-1,AIAC181239NJT
Standard Package 2,000
Win Source Part Number 1000053-AIAC-1812-39NJ-T
Ultra Librarian 3D Model Ultra Librarian AIAC-1812-39NJ-T CAD Model

Description

This Abracon LLC product, Win Source Part Number 1000053-AIAC-1812-39NJ-T, is a fixed inductor with a wirewound type and unshielded shielding.

  • Package: Tape & Reel
  • Height (Seated): 0.146" (3.70mm)
  • Inductance: 39 nH
  • Tolerance: ±5%
  • Mounting: SMD (SMT)
  • Core Material: Air
  • Q @ Freq: 100 @ 150MHz
  • Self-Resonant Frequency: 2.1GHz
  • DC Resistance (DCR): 5.6mOhm Max
  • Current Rating: 2.8 A
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess