EN
  • EN
  • DE

AISC-0603A-R12J-T

Part No AISC-0603A-R12J-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Description AISC-0603A Series Ceramic Wire Wound Inductor 120nH ±5% Tolerance 650mOhm 0603 Size 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044272-AISC-0603A-R12J-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AISC-0603A-R12J-T CAD Model

Description

The AISC-0603A-R12J-T is a wire-wound chip inductor manufactured by Abracon LLC. It's designed for various high-frequency applications requiring inductance in a small form factor.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • Matching networks
  • Filters

Features

  • Small 0603 case size (0.06 inch x 0.03 inch)
  • Wire-wound construction
  • High Q factor
  • Tight tolerance
  • Excellent SRF (Self-Resonant Frequency)

Benefits

  • Miniaturization of electronic circuits due to its small size.
  • Efficient signal transmission and filtering in RF applications.
  • Precise inductance value for accurate circuit performance.
  • Stable performance over a wide frequency range.
  • Reduced losses due to the high Q factor.

Additional Details

The AISC-0603A-R12J-T inductor is characterized by its wire-wound construction, which provides a high Q factor and tight inductance tolerance. The 0603 case size makes it suitable for dense PCB layouts where space is at a premium. The high SRF ensures that the inductor behaves predictably at high frequencies.

Specific parameters of the AISC-0603A-R12J-T inductor typically include:

  • Inductance Value: 0.12 uH (0.12 microhenries)
  • Tolerance: 5%
  • Self-Resonant Frequency (SRF): typically in the hundreds of MHz range
  • DC Resistance (DCR): low value, contributing to high Q factor
  • Operating Temperature: -55°C to +125°C

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess