EN
  • EN
  • DE

ASM-32.000MHZ-T

Part No ASM-32.000MHZ-T
Manufacturer Abracon LLC
Catalog Custom Parts (0 - A)
Description Standard Clock Oscillators 32MHz 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 32 MHz
Win Source Part Number 1112214-ASM-32.000MHZ-T
Categories Custom Parts
Manufacturer Abracon LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASM-32.000MHZ-T CAD Model

Description

The ASM-32.000MHZ-T is a surface mount crystal oscillator manufactured by Abracon LLC. This oscillator is designed to provide a stable and accurate 32.000 MHz clock signal for a variety of electronic applications. Crystal oscillators are known for their high stability and accuracy compared to other types of oscillators.

Applications:

  • Microcontrollers and Microprocessors: Serves as the primary clock source for precise timing and operation.
  • Real-Time Clocks (RTC): Provides accurate timekeeping in devices requiring continuous time information.
  • Communication Equipment: Used in devices such as radios, network devices, and GPS modules for frequency control.
  • Industrial Control Systems: Provides precise timing for automated processes and machinery.
  • Consumer Electronics: Found in devices like smartwatches, fitness trackers, and other wearable technology for accurate timekeeping and data processing.

Features:

  • Frequency: Operates at a precise frequency of 32.000 MHz.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • Tight Tolerance: Provides a highly accurate output frequency within specified tolerances.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems.
  • Reliable Performance: Provides stable and consistent performance under various operating conditions.
  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Low Power: Extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details:

The ASM-32.000MHZ-T typically requires a supply voltage of 3.3V or 5V. It is available in a ceramic package, which provides excellent environmental protection and ensures long-term reliability. The oscillator's frequency stability is typically specified in parts per million (ppm) over a certain temperature range. The datasheet from Abracon provides detailed electrical characteristics, mechanical dimensions, and soldering guidelines.

You May Also Be Interested in

Generic
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
TE Connectivity
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess