EN
  • EN
  • DE

ATCA-01-101M-H

Part No ATCA-01-101M-H
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 100UH 2A 81 MOHM TH / 100 µH Unshielded Toroidal Inductor 2 A 81mOhm Max Radial, Horizontal (Open)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series ATCA
Package Tray
Type Toroidal
Material - Core Iron Powder
Inductance 100 µH
Tolerance ±20%
Current Rating (Amps) 2 A
Shielding Unshielded
DC Resistance (DCR) 81mOhm Max
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 1 kHz
Mounting Type Through Hole
Package / Case Radial, Horizontal (Open)
Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 0.453" (11.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-13501
Standard Package 150
Win Source Part Number 1022036-ATCA-01-101M-H
Ultra Librarian 3D Model Ultra Librarian ATCA-01-101M-H CAD Model

Description

The ATCA-01-101M-H is a fixed inductor with a toroidal type and an unshielded shielding.

  • Inductor Type: Fixed
  • Core Type: Iron Powder
  • Shielding: Unshielded
  • Inductance: 100 μH
  • Tolerance: ±20%
  • DC Resistance (DCR): 81mOhm Max
  • Inductance Frequency - Test: 1 kHz
  • Mounting Type: Through Hole
  • Package/Case: Radial, Horizontal (Open)
  • Operating Temperature: -40°C to 105°C
  • Dimension: 0.709" Dia (18.00mm)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess