EN
  • EN
  • DE

ACT4060

Part No ACT4060
Manufacturer Active-Semi International Inc.
Catalog Hard To Find
Description Wide Input 2A Step Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Active-Semi International Inc.
Win Source Part Number 1135565-ACT4060
Manufacturer Homepage www.active-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT4060 CAD Model

Description

The ACT4060 is a high-efficiency step-down DC-DC converter designed by Active-Semi International Inc. This converter is specifically engineered for applications requiring a compact and efficient power solution, such as portable devices and battery-powered systems. It offers a wide input voltage range and adjustable output voltage, providing flexibility in various power management designs.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Point-of-Load Regulation
  • Power Banks
  • Handheld Instruments

Features:

  • Wide Input Voltage Range: 4.5V to 24V
  • Adjustable Output Voltage
  • High Efficiency: Up to 95%
  • Integrated Power MOSFETs
  • Over-Current Protection (OCP)
  • Over-Temperature Protection (OTP)
  • Short-Circuit Protection (SCP)

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, extending the operational time of battery-powered devices.
  • Compact Design: Integrated MOSFETs and minimal external components reduce the overall solution size.
  • Robust Protection: Built-in OCP, OTP, and SCP safeguard the converter and the connected load from potential damage.
  • Flexible Output: Adjustable output voltage allows for use in various applications with different voltage requirements.
  • Stable Performance: Provides stable and reliable power regulation across a wide range of input voltages and load conditions.

Additional Details:

The ACT4060 operates at a high switching frequency, enabling the use of smaller external inductors and capacitors, further contributing to the compact design. It incorporates internal compensation to simplify the design process and reduce the number of external components needed. The device is available in a thermally enhanced package, ensuring efficient heat dissipation and reliable operation even at high ambient temperatures. The ACT4060's combination of high efficiency, compact size, and robust protection features make it an excellent choice for a wide variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess