EN
  • EN
  • DE

ACT4060ASH

Part No ACT4060ASH
Manufacturer Active-Semi International Inc.
Catalog Hard To Find
Description Wide Input 2A Step Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Active-Semi International Inc.
Win Source Part Number 1135567-ACT4060ASH
Manufacturer Homepage www.active-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT4060ASH CAD Model

Description

The ACT4060ASH is a high-efficiency, step-down DC-DC converter from Active-Semi International Inc. It's designed to provide a stable and regulated voltage output from a higher voltage input, making it suitable for a wide range of power management applications. This converter integrates a high-side power MOSFET, simplifying the design and reducing the external component count.

Applications:

  • Point-of-Load (POL) regulators
  • Battery-powered devices
  • Distributed power systems
  • Industrial power supplies
  • Networking equipment
  • FPGA and microcontroller power

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 40V, providing flexibility in various applications.
  • High Efficiency: Achieves high efficiency, reducing power dissipation and improving overall system performance.
  • Integrated High-Side MOSFET: Simplifies the design and reduces external component count.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for customization to specific application requirements.
  • Current Mode Control: Provides excellent line and load regulation.
  • Frequency Foldback at Light Load: Improves efficiency at light load conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Available in compact package: Typically available in a small footprint package for space-constrained applications.

Benefits:

  • Simplified Design: The integrated MOSFET and minimal external components reduce design complexity and BOM cost.
  • Improved Efficiency: High efficiency reduces power losses and extends battery life in portable applications.
  • Robust Protection: Over-voltage, over-current, and thermal shutdown features ensure reliable operation and protect the system from damage.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to various application requirements.
  • Small Form Factor: Compact package saves board space.

Additional Details:

The ACT4060ASH typically operates at a fixed switching frequency. The switching frequency is internally set to optimize efficiency and component size. The device also incorporates soft-start circuitry to limit inrush current during startup. This converter uses current-mode control, which provides excellent line and load regulation. The ACT4060ASH is available in a thermally enhanced package to ensure reliable operation at high ambient temperatures.

Refer to the device datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. Also, refer to the application notes for recommended external component values and layout guidelines to achieve optimal performance.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess