ACT5807QJ192-T

Part No ACT5807QJ192-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Power Management - Specialized
Description IC PMU MULTIFUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Active-Semi International Inc.
Series *
Win Source Part Number 767019-ACT5807QJ192-T
Popularity Medium
Supply and Demand Status Balance

Description

The Active-Semi International Inc. 705393 belongs to the integrated circuits (ICs) category and is a medium popularity product. It has a part number of 767019-ACT5807QJ192-T and is part of the * series.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SYSTEM BASIS CHIP 32LQFP
Lowest to $3.4903
NXP
IC REG MULTIPLE VOLTAGE 20HSOP
Lowest to $2.6220
Diodes Incorporated
IC SW 3BIAS TONE H/V 2.2V 20QSOP
Need more? Email Us
Texas Instruments
IC LOAD SHARE CONTROLLER 8-DIP
Lowest to $1.4750
NXP
IC VOLT REG W/SW & IGNIT 23-SIL
Lowest to $8.4700
Texas Instruments
IC POWER MGMT 155DSBGA
Lowest to $4.4630
Diodes Incorporated
IC SW 3BIAS TONE H/V 2.2V 20QSOP
Need more? Email Us
Diodes Incorporated
IC SW 3BIAS TONE H/V 2.2V 20QSOP
Lowest to $4.7060
ST-Ericsson Inc
IC AFE PWR MANAGER 64VFBGA
Lowest to $6.2510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention