ACT8931AQJ460-T

Part No ACT8931AQJ460-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Power Management - Specialized
Description IC PMU MULTIFUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Active-Semi International Inc.
Applications Processor
Operating Supply Current 65ÎĽA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1011921-ACT8931AQJ460-T
Popularity Medium
Supply and Demand Status Balance

Description

The ACT8931AQJ460-T is an integrated circuit manufactured by Active-Semi International Inc. It is designed for use in processor applications and operates in a temperature range of -40°C to 85°C. The operating supply voltage ranges from 2.5 V to 5.5 V, while the operating supply current is 65ÎĽA. This component is classified under the integrated circuits category and has a medium popularity rating. Currently, the supply and demand status is balanced.

You May Also Be Interested in

NXP
BUCK/BOOST HS-CAN/DUAL LIN SYSTE
Lowest to $10.6720
Linear Technology
Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R / IC CTLR OVP AUTO RETRY 8DFN
Lowest to $106.7170
Microchip Technology
IC USB PORT POWER CTRLR
Lowest to $2.0304
Microchip Technology
USB TYPE-C/PD CONTROLLER WITH SP
Lowest to $20.5980
Texas Instruments
POWER MANAGEMENT
Lowest to $4.0300
Cirrus Logic Inc.
IC REG BUCK 81QFN
Need more? Email Us
Renesas Electronics America
POWER TRANSISTOR IPD MP-3ZK HIGH
Lowest to $1.1997
Texas Instruments
IC BOOST CONV DUAL-OUT 16-QFN
Lowest to $1.7541
Cirrus Logic Inc.
IC REG BUCK 81QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.8480 $50.8800
145+ $0.6960 $100.9200
225+ $0.6740 $151.6500
310+ $0.6530 $202.4300
400+ $0.6310 $252.4000
535+ $0.5660 $302.8100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,923 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention