The BF1608-N5R5NANT/LF is a wire-wound chip inductor manufactured by ACX. It is designed for use in various electronic circuits, providing inductance for filtering, impedance matching, and resonant circuits. This inductor is characterized by its small size, high Q factor, and stable performance, making it suitable for applications where space is limited and high performance is required.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- Power supplies
Features:
- Wire-wound construction for high Q factor
- Small size for space-saving designs
- Surface mount technology (SMT) for automated assembly
- High self-resonant frequency (SRF)
- Lead-free construction (LF)
Benefits:
- Improved Circuit Performance: The high Q factor minimizes losses, leading to improved signal integrity and overall circuit efficiency.
- Compact Design: The small size allows for high-density circuit layouts, saving valuable board space.
- Easy Assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
- Stable Operation: The stable inductance value ensures consistent performance over a wide range of operating conditions.
- Environmentally Friendly: Lead-free construction complies with RoHS regulations, reducing environmental impact.
Additional Details:
The BF1608-N5R5NANT/LF has an inductance value of 5.5 nH (nanohenries). The specific SRF and Q factor depend on the measurement frequency. The inductor is constructed using a ceramic core and wound with copper wire. The 1608 in the part number indicates the physical dimensions (1.6mm x 0.8mm). ACX is a reputable manufacturer known for producing high-quality passive components. Consult the product datasheet for precise specifications, including tolerance, DC resistance, and current handling capabilities.