EN
  • EN
  • DE
  • IT
Part No 3016
Manufacturer Adafruit Industries LLC
Catalog Custom Parts (0 - A)
Description Pimoroni Phat Dac For Raspberry Pi Zero
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8473300002
Win Source Part Number 1133392-3016
Categories Custom Parts
Manufacturer Adafruit Industries LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3016 CAD Model

Description

The Adafruit 3016 is the Adafruit NeoPixel NeoMatrix 8x8 - 64 RGB LED Pixel Matrix. This matrix features 64 individually addressable RGB LEDs arranged in an 8x8 grid, offering a vibrant and versatile display solution for a wide range of projects. Built around the popular WS2812B NeoPixel LEDs, it combines ease of use with impressive visual effects.

Applications

  • Animated Displays: Creating dynamic animations and patterns for decorative or informational purposes.
  • Wearable Electronics: Integrating into costumes, clothing, and accessories to add interactive visual elements.
  • Art Installations: Building interactive and visually stunning art pieces.
  • Gaming Projects: Designing custom displays for games, showing scores, or creating visual effects.
  • Notification Systems: Developing custom notification displays for alerts or status updates.
  • Educational Projects: Teaching programming and electronics concepts through visual and engaging projects.

Features

  • 64 Individually Addressable RGB LEDs: Each LED can be controlled independently, allowing for complex and dynamic patterns.
  • WS2812B NeoPixel LEDs: Uses the widely supported and easy-to-use WS2812B LEDs.
  • Chainable Design: Multiple matrices can be chained together to create larger displays.
  • Flexible Control: Can be controlled with a single microcontroller pin.
  • 5V Power Supply: Operates on a common 5V power supply.
  • Pre-wired: Comes pre-wired for easy connection.

Benefits

  • Versatile Visual Effects: Ability to create a wide range of dynamic and colorful visual effects.
  • Easy to Use: Simple wiring and straightforward programming with libraries like the Adafruit NeoPixel library.
  • Scalable: Chainable design allows for easy expansion of the display area.
  • Wide Compatibility: Compatible with a variety of microcontrollers including Arduino, Raspberry Pi, and others.
  • Low Power Consumption: Efficient LEDs help to minimize power consumption.

Additional Details

The Adafruit NeoPixel NeoMatrix 8x8 requires a 5V power supply and a microcontroller for control. Each LED draws approximately 60mA at full brightness, so power supply capacity should be considered when designing projects. The Adafruit NeoPixel library simplifies the process of controlling the LEDs, providing functions for setting colors, creating animations, and managing the display. The matrix can be easily integrated into a variety of projects using basic soldering and programming skills. Care should be taken to protect the LEDs from physical damage and static electricity.

This NeoPixel matrix is a versatile and user-friendly display solution suitable for a wide range of projects. Its ease of use, flexibility, and vibrant visual effects make it a popular choice for hobbyists, artists, and engineers. Detailed tutorials and example code are available from Adafruit, providing comprehensive support for users of all skill levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
E2V
SPLD PLDC20RA10 Family 10 Macro Cells 41.67MHz 0.8um Technology 5V 24-Pin CDIP T/R
Need more? Email Us
Finder Relays, Inc.
SFTY RLY GUIDE 3NO+1NC 6A 230VAC /
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess