EN
  • EN
  • DE
Part No 4354
Manufacturer Adafruit Industries LLC
Catalog Evaluation Boards - Expansion Boards
Description PERMA-PROTO 40-PIN RASPBERRY PI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Platform Raspberry Pi
Type Protoboard
Function Plated Through Hole
Contents Board(s)
Interconnect System Raspberry Pi HAT (40 pin)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9150
Win Source Part Number 546010-4354
Ultra Librarian 3D Model Ultra Librarian 4354 CAD Model

Description

The Adafruit Protoboard is a versatile development board designed for use with the Raspberry Pi platform. This prototyping board features plated through holes, making it easy to solder and connect various components.

  • Holes: Plated through holes
  • Packaging: Bulk
  • Compatibility: Raspberry Pi HAT (40 pin)

With its bulk packaging and compact size, the Adafruit Protoboard is perfect for creating custom expansion boards and daughter cards. The board is compatible with the Raspberry Pi HAT (40 pin) interconnect system, ensuring easy integration with other Raspberry Pi accessories. Whether you're a hobbyist, a student, or a professional, the Adafruit Protoboard is a valuable tool that allows you to quickly prototype and test your ideas. From simple circuits to complex projects, this prototyping board provides the flexibility and functionality you need to bring your designs to life.

You May Also Be Interested in

Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BH1749NUC Color Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BD1020HFV Temperature Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Lowest to $61.3992
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1173 $83.1173
2+ $80.5197 $161.0394
3+ $77.9221 $233.7663
4+ $75.3256 $301.3024
6+ $67.5329 $405.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess