AMC432DBFT - Enhanced Adjustable Shunt Regulator
The AMC432DBFT is an enhanced adjustable shunt regulator, perfect for environments requiring superior accuracy and stability. Its versatile design makes it ideal for use in precision voltage monitoring and regulation circuits.
- Application/Projects:
- Power management systems
- Feedback control loops
- Voltage clamping applications
- LED drivers
- Features and Benefits:
- Enhanced precision: Exhibits superior voltage reference tolerance.
- Wide current range: Supports high current operations up to 150mA.
- Stability: Offers improved temperature stability across varying conditions.
- Durable build: Ensures long-term reliability and efficiency.
- Additional Details:
- Package type: Available in DBF package form.
- Temperature range: Operates smoothly from -40°C to +125°C.