EN
  • EN
  • DE

AD1139JD

Part No AD1139JD
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026544-AD1139JD
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1139JD CAD Model

Description

The AD1139JD, manufactured by ADI Electronics (Analog Devices), is a complete monolithic Digital Acquisition System (DAS). It integrates analog and digital functions to facilitate data acquisition in various applications.

Applications

  • ATE (Automatic Test Equipment): Used in test systems for signal acquisition and analysis.
  • Data Acquisition Systems: Employed in general-purpose data acquisition boards and systems.
  • Medical Imaging: Can be found in medical imaging devices for capturing and processing signals.
  • Industrial Process Control: Utilized in process monitoring and control systems to digitize sensor data.

Features

  • Complete Monolithic DAS: Contains all necessary components for data acquisition on a single chip, reducing board space and complexity.
  • High-Speed ADC: Includes a high-speed analog-to-digital converter for accurate signal digitization.
  • On-Chip Sample-and-Hold: Features a sample-and-hold circuit to capture the analog signal at a precise moment in time.
  • Digital Interface: Offers a digital interface for easy communication with microprocessors and digital signal processors (DSPs).
  • Low Power Consumption: Designed for efficient power utilization, making it suitable for battery-powered applications.

Benefits

  • Simplified Design: The integrated nature of the AD1139JD simplifies the design process for data acquisition systems.
  • Improved Accuracy: The high-speed ADC and sample-and-hold circuit ensure accurate signal conversion.
  • Reduced System Size: The monolithic design reduces the overall size of the data acquisition system.
  • Lower Power Consumption: The low power consumption extends battery life in portable applications.
  • Enhanced Reliability: Integration can improve the reliability of the system by reducing the number of discrete components and connections.

Additional Details

The AD1139JD typically includes a successive approximation ADC, reference voltage, and digital interface logic. It's often characterized by its resolution (number of bits), sampling rate (samples per second), and input voltage range. The device operates over a specific temperature range and requires a stable power supply for optimal performance. Consult the datasheet from Analog Devices for full electrical characteristics and application recommendations.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess