EN
  • EN
  • DE

AD1857JRSZREEL7

Part No AD1857JRSZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968475-AD1857JRSZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1857JRSZREEL7 CAD Model

Description

The AD1857JRSZREEL7, manufactured by Analog Devices, is a high-performance, multi-channel audio DAC (Digital-to-Analog Converter). It's designed to provide high-fidelity audio reproduction in various applications. The 'REEL7' suffix indicates that the part is supplied on tape and reel for automated assembly.

Applications

  • Home Theater Systems: Provides high-quality audio output for surround sound systems.
  • Professional Audio Equipment: Used in mixing consoles, audio interfaces, and recording equipment.
  • Automotive Audio Systems: Employed in car audio systems for premium sound reproduction.
  • Musical Instruments: Can be found in digital pianos, synthesizers, and other electronic instruments.

Features

  • Multi-Channel Output: Supports multiple audio channels for surround sound and other multi-speaker configurations.
  • High Resolution: Offers high-resolution audio conversion for exceptional sound quality.
  • Low Noise and Distortion: Minimizes unwanted noise and distortion for clean audio reproduction.
  • Digital Volume Control: Features digital volume control for precise adjustment of audio levels.
  • Digital Audio Interface: Compatible with various digital audio interfaces such as I2S and TDM.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio reproduction with low noise and distortion.
  • Versatile Application: Suitable for a wide range of audio applications, from home theater to professional audio equipment.
  • Simplified Design: The integrated design simplifies the development of audio systems.
  • Precise Control: The digital volume control allows for accurate adjustment of audio levels.
  • Easy Integration: The compatibility with various digital audio interfaces simplifies integration into existing systems.

Additional Details

The AD1857JRSZREEL7 typically specifies the resolution (e.g., 24-bit), sampling rate (e.g., up to 192 kHz), dynamic range, and total harmonic distortion plus noise (THD+N). It requires a stable power supply and proper decoupling capacitors for optimal performance. The datasheet should be consulted for detailed specifications and application guidelines, including recommended PCB layout. The 'REEL7' suffix denotes tape and reel packaging.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess