EN
  • EN
  • DE

AD5701ABCCZ

Part No AD5701ABCCZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042830-AD5701ABCCZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5701ABCCZ CAD Model

Description

The AD5701ABCCZ is an isolated field transmitter, HART compliant, from Analog Devices. It facilitates communication and control in industrial automation by providing an isolated interface between a host controller and a field instrument. This device enables reliable data transmission even in harsh industrial environments with significant electrical noise and ground potential differences.

Applications:

  • Industrial Automation: Signal isolation and communication in process control systems.
  • Field Instrumentation: Interfacing sensors and actuators with control systems.
  • HART Communication: Enabling digital communication over analog current loops.
  • Process Control Loops: Transmitting process variables such as temperature, pressure, and flow.
  • Galvanic Isolation: Protecting control systems from high voltage transients and ground loops.

Features:

  • HART Compliant: Supports HART communication protocol for digital communication.
  • Galvanic Isolation: Provides isolation between the field side and the control side.
  • Low Power: Minimizes power consumption for energy-efficient operation.
  • Integrated Transmitter: Combines signal conditioning and communication functions.
  • Robust Design: Built to withstand harsh industrial environments.

Benefits:

  • Reliable Communication: Isolation prevents noise and interference from disrupting data transmission.
  • Simplified System Design: Integrated transmitter reduces component count and complexity.
  • Enhanced Safety: Galvanic isolation protects equipment and personnel from electrical hazards.
  • Reduced Maintenance: Robust design ensures long-term reliability and minimizes downtime.
  • Improved Accuracy: Accurate signal transmission ensures precise control of process variables.

Additional Details:

The AD5701ABCCZ provides a complete isolated field transmitter solution that meets industry standards. This device is packaged for easy integration into industrial equipment. It is designed to operate in a wide range of industrial environments, making it suitable for various applications. Its low power consumption makes it ideal for loop-powered applications. The AD5701ABCCZ provides a cost-effective solution for isolating field instruments and enabling HART communication.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Amic
Lowest to $2.1666
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess