EN
  • EN
  • DE

AD6857XBCZRL

Part No AD6857XBCZRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042903-AD6857XBCZRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6857XBCZRL CAD Model

Description

The AD6857XBCZRL is a high-performance, fully integrated data acquisition system (DAS) from Analog Devices (ADI). This system-in-package solution significantly simplifies the design and implementation of precision measurement applications by incorporating a high-resolution analog-to-digital converter (ADC), a precision reference, and a programmable gain amplifier (PGA) in a single compact package.

Applications:

  • ATE (Automated Test Equipment)
  • Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation

Features:

  • High Resolution ADC: Offers excellent precision with its high-resolution analog-to-digital converter.
  • Integrated PGA: Programmable gain amplifier allows for optimizing the input signal range.
  • On-Chip Reference: Integrated precision reference eliminates the need for external components.
  • System-in-Package: Reduces board space and simplifies design.
  • Low Power Consumption: Designed for energy-efficient applications.

Benefits:

  • Simplified Design: Reduces design complexity due to its integrated functionality.
  • Increased Accuracy: Provides accurate and reliable measurements.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Lower System Cost: Integration reduces the number of external components required.
  • Improved Performance: Optimized for high-performance data acquisition.

Additional Details:

The AD6857XBCZRL typically includes a serial interface for communication with a microcontroller or processor. The integrated precision reference ensures accurate and stable measurements over a wide temperature range. Its low power consumption makes it suitable for battery-powered and portable applications. It is designed for robustness and reliability in demanding industrial environments. The ADC resolution is a critical specification, influencing the precision of the system. Specific voltage ranges, data rates, and power consumption characteristics should be verified from the official datasheet for optimal integration and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess