EN
  • EN
  • DE

AD7466ARTZREEL7

Part No AD7466ARTZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042967-AD7466ARTZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7466ARTZREEL7 CAD Model

Description

The AD7466ARTZREEL7 is a 12-bit, high-speed, low-power successive approximation ADC (Analog-to-Digital Converter) from Analog Devices (ADI). It features a serial interface and is optimized for applications requiring a combination of speed, resolution, and low power consumption. The REEL7 suffix indicates that the part is supplied on a tape and reel for automated assembly.

Applications

  • Portable Data Acquisition
  • Battery-Powered Instrumentation
  • Remote Data Logging
  • Industrial Control Systems
  • Medical Devices

Features

  • 12-Bit Resolution: Provides high accuracy for demanding measurement applications.
  • High Throughput Rate: Enables fast data conversion.
  • Low Power Consumption: Extends battery life in portable applications.
  • Serial Interface: Simplifies interfacing with microcontrollers and digital signal processors (DSPs).
  • Single Supply Operation: Reduces component count and simplifies power supply design.
  • Small Package Size: Saves board space in compact designs.

Benefits

  • Improved Accuracy: The 12-bit resolution ensures accurate and reliable data conversion.
  • Faster Data Acquisition: High throughput rate enables rapid data collection.
  • Extended Battery Life: Low power consumption is ideal for portable and battery-powered devices.
  • Simplified System Design: Serial interface reduces the number of connections required.
  • Reduced System Cost: Small package size and single supply operation help minimize component count and cost.
  • REEL7 packaging simplifies automated assembly processes, reducing manufacturing costs.

Specifications (Typical)

  • Resolution: 12 bits
  • Throughput Rate: (Consult Datasheet, depends on supply voltage)
  • Power Consumption: (Consult Datasheet, depends on supply voltage and throughput)
  • Input Voltage Range: (Consult Datasheet)
  • Interface Type: Serial (SPI compatible)
  • Supply Voltage: (Consult Datasheet)
  • Operating Temperature Range: (Consult Datasheet)
  • Package Type: (Consult Datasheet, probably a small surface mount package like TSSOP or MSOP; ARTZ indicates a specific package variant)

Note: Always refer to the official Analog Devices datasheet for the AD7466ARTZREEL7 for complete specifications and application information.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess