EN
  • EN
  • DE

AD8017ARREELSOP8

Part No AD8017ARREELSOP8
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043113-AD8017ARREELSOP8
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8017ARREELSOP8 CAD Model

Description

The AD8017ARREELSOP8 is a high-speed, low power, single supply current feedback amplifier from Analog Devices (ADI). It is specifically designed for applications requiring excellent video performance and wide bandwidth while operating on a single supply voltage. Housed in an SOIC-8 package, this amplifier is suitable for various signal processing tasks.

Applications:

  • Video Amplification: Used in video distribution systems and video processing equipment.
  • Cable Driving: Employed as a cable driver for transmitting signals over coaxial cables.
  • ADC Driving: Provides signal conditioning for analog-to-digital converters.
  • High-Speed Signal Processing: Utilized in high-frequency signal amplification circuits.
  • Imaging Systems: Found in imaging applications where fast signal amplification is critical.

Features:

  • High Bandwidth: Offers a wide bandwidth, enabling it to amplify high-frequency signals with minimal distortion.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Single Supply Operation: Designed to operate from a single supply voltage, simplifying the power supply requirements.
  • High Slew Rate: Features a high slew rate, ensuring fast signal transitions.
  • Low Distortion: Provides low harmonic distortion, maintaining signal integrity.

Benefits:

  • Improved Video Quality: Enhances video signal quality through its high bandwidth and low distortion characteristics.
  • Extended Battery Life: Minimizes power consumption, contributing to extended battery life in portable devices.
  • Simplified System Design: Reduces the complexity of system design with its single supply operation.
  • Accurate Signal Amplification: Delivers accurate signal amplification due to its high slew rate and low distortion.
  • Versatile Application: Can be used in a wide range of applications from video processing to high-speed data acquisition.

Additional Details:

The AD8017ARREELSOP8 typically operates from a single +5V supply. Its current feedback architecture provides exceptional bandwidth and slew rate performance compared to traditional voltage feedback amplifiers. The device's low differential gain and phase further contribute to high-quality video signals. It's available in tape and reel packaging for automated assembly.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess