EN
  • EN
  • DE

AD8055ARTRL7

Part No AD8055ARTRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043149-AD8055ARTRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8055ARTRL7 CAD Model

Description

The AD8055ARTRL7 is a high-performance, single-supply, rail-to-rail output amplifier from Analog Devices (ADI). It is designed for video and high-speed applications, featuring a wide bandwidth, high slew rate, and low distortion. Its rail-to-rail output swing maximizes the dynamic range, making it suitable for driving demanding loads in various signal processing and communication systems. The amplifier's low power consumption and small footprint make it ideal for portable and space-constrained applications.

Applications

  • Video amplifiers
  • Cable drivers
  • Buffering
  • High-speed data acquisition
  • Portable instrumentation

Features

  • Rail-to-rail output
  • Wide bandwidth
  • High slew rate
  • Low distortion
  • Single-supply operation
  • Low power consumption

Benefits

  • Enhanced Signal Fidelity: Rail-to-rail output maximizes the dynamic range of the signal, ensuring accurate signal reproduction and minimizing distortion.
  • High-Speed Performance: Wide bandwidth and high slew rate enable precise amplification of high-frequency signals, essential for video and high-speed data acquisition applications.
  • Reduced Power Consumption: Low power consumption makes it ideal for portable and battery-powered applications, extending operating time.
  • Simplified Design: Single-supply operation reduces the complexity of the power supply design, simplifying overall system design and reducing component count.
  • Compact Size: Small footprint allows for high-density board layouts, making it suitable for space-constrained applications.

Additional Details

The AD8055ARTRL7 features excellent stability over temperature and voltage variations, making it suitable for use in demanding environments. Its high output current drive allows it to drive capacitive loads without compromising signal integrity. The amplifier is available in a small, surface-mount package, making it suitable for high-density board layouts. The reel packaging ensures ease of use in automated assembly processes.

Technical Specifications (typical):

  • Supply Voltage: 5 V
  • Bandwidth: 300 MHz
  • Slew Rate: 1000 V/µs
  • Total Harmonic Distortion (THD): -80 dB
  • Input Offset Voltage: 1 mV
  • Supply Current: 6.5 mA
  • Operating Temperature Range: -40°C to +85°C

The AD8055ARTRL7 is a versatile and reliable amplifier that offers high performance and low power consumption in a small package, making it an excellent choice for a wide range of video and high-speed applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9396 $51.2148
31+ $3.2325 $100.2075
48+ $3.1315 $150.3120
66+ $3.0305 $200.0130
86+ $2.9295 $251.9370
115+ $2.6264 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess