The AD8063ARTREE7 is a high-performance, low-power operational amplifier from Analog Devices (ADI). It is part of the AD8063 series, known for its exceptional speed and precision, making it suitable for a wide range of applications requiring high bandwidth and low distortion. This particular variant, supplied in a tape and reel, is optimized for automated assembly in high-volume production environments.
Applications
- High-speed signal processing
- Photodiode amplification
- Medical imaging
- Test and measurement equipment
- Video amplification
Features
- High bandwidth: 300 MHz
- Low input voltage noise: 7 nV/√Hz
- Low distortion: −92 dBc THD at 1 MHz
- High slew rate: 175 V/µs
- Low supply current: 5.8 mA per amplifier
- Wide supply voltage range: 5 V to 24 V
- Rail-to-rail output
- Small package: SOT-23-5
Benefits
- Enables precise and accurate signal amplification, enhancing the performance of electronic systems.
- Reduces signal distortion, ensuring high-fidelity signal processing.
- High bandwidth allows for processing of high-frequency signals, expanding application possibilities.
- Low noise characteristics minimize interference, resulting in cleaner signal amplification.
- Low power consumption extends battery life in portable devices.
- Rail-to-rail output maximizes the dynamic range of the amplifier.
Technical Specifications
The AD8063ARTREE7 operates over a supply voltage range of 5V to 24V. It exhibits a typical input offset voltage of 0.8 mV and a common-mode rejection ratio (CMRR) of 90 dB. The operating temperature range is specified from -40°C to +85°C. The amplifier’s high slew rate of 175 V/µs ensures rapid response to input signal changes. The device's output can swing rail-to-rail, providing a wide dynamic range for signal amplification. The low total harmonic distortion (THD) of -92 dBc at 1 MHz makes it suitable for applications demanding high signal purity. The small SOT-23-5 package allows for compact PCB designs and efficient space utilization. This operational amplifier is designed for both single-supply and dual-supply operation, offering flexibility in system design. The REEL7 suffix indicates that the components are provided on tape and reel, designed for automated pick-and-place assembly processes, ensuring efficient and reliable manufacturing.