EN
  • EN
  • DE

AD8198XSVZ

Part No AD8198XSVZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043169-AD8198XSVZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8198XSVZ CAD Model

Description

The AD8198XSVZ is a high-speed, 16x16 HDMI/DVI crosspoint switch from Analog Devices. This device is designed to switch high-definition video and audio signals in applications such as matrix routing, video conferencing, and presentation systems. It supports data rates up to 3.75 Gbps, making it compatible with HDMI 1.4 and DVI specifications.

Applications:

  • Matrix Routing: Enables flexible routing of multiple HDMI/DVI sources to multiple displays.
  • Video Conferencing Systems: Switches video and audio signals between different conference rooms or participants.
  • Presentation Systems: Routes presentation materials from various sources to projectors or displays.
  • Digital Signage: Distributes high-definition content to multiple screens in retail or public environments.
  • Home Theater Systems: Switches between different HDMI sources, such as Blu-ray players, gaming consoles, and set-top boxes.
  • Broadcast Video Equipment: Used in professional broadcast environments for signal routing and distribution.

Features:

  • 16x16 Crosspoint Switch: Switches any of the 16 inputs to any of the 16 outputs.
  • High Data Rate: Supports data rates up to 3.75 Gbps, compatible with HDMI 1.4 and DVI.
  • HDMI/DVI Compatibility: Supports both HDMI and DVI standards.
  • Integrated EDID Management: Simplifies system design by managing Extended Display Identification Data.
  • Programmable Equalization: Compensates for signal loss in long cables.
  • Low Jitter: Ensures high-quality signal transmission.
  • Single Power Supply: Operates from a single 3.3V power supply.

Benefits:

  • Flexible Signal Routing: Allows for versatile routing of HDMI/DVI signals.
  • High-Quality Video: Supports high-definition video resolutions up to 1080p and beyond.
  • Simplified System Design: Integrated features such as EDID management reduce design complexity.
  • Improved Signal Integrity: Programmable equalization and low jitter ensure reliable signal transmission.
  • Reduced Power Consumption: Operates from a single 3.3V power supply.
  • Compatibility: Supports both HDMI and DVI standards.

Additional Details:

The AD8198XSVZ is available in a BGA package. It incorporates advanced features to ensure signal integrity and reliable operation in demanding applications. The integrated EDID management simplifies system configuration and ensures compatibility with various display devices. This crosspoint switch provides a high-performance solution for routing high-definition video and audio signals.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess