EN
  • EN
  • DE

MAX77833EWM+T

Part No MAX77833EWM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTERFACE PMIC / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77833
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 706506-MAX77833EWM+T
Ultra Librarian 3D Model Ultra Librarian MAX77833EWM+T CAD Model

Description

The MAX77833EWM+T from Maxim Integrated is a high-performance Power Management Integrated Circuit (PMIC) designed to deliver efficient power regulation for a wide range of applications. This advanced chip offers a compact solution for power delivery, ensuring that devices operate reliably and with optimal power efficiency.

Key Features

  • High-Efficiency: The MAX77833EWM+T provides high-efficiency power conversion, which can extend the battery life of portable devices.
  • Multiple Output Channels: It features multiple output channels to power various subsystems, making it a versatile choice for complex electronic devices.
  • Programmable Voltage Levels: Output voltage levels are programmable, allowing for precise power delivery tailored to specific components' needs.
  • Integrated Protection: Built-in protection circuits safeguard the device against overvoltage, undervoltage, overcurrent, and thermal overload conditions.
  • Small Footprint: The compact form factor of the MAX77833EWM+T makes it suitable for space-constrained applications.

Applications

The PMIC is ideal for a variety of uses, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Communication Devices
  • Health and Fitness Monitors

Technical Specifications

  • Package/Case: WLP-30
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Input Voltage: Designed to operate over a wide input voltage range to accommodate various battery technologies.
  • Output Voltage: Programmable to meet the requirements of the powered device.
  • Switching Frequency: Optimized to provide a balance between efficiency and component size.

The MAX77833EWM+T by Maxim Integrated is a sophisticated power solution that provides designers with the flexibility and performance needed to create the next generation of electronic devices. With its advanced features and compact size, it stands out as a top choice for power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess