EN
  • EN
  • DE

AD8211YRJRL7

Part No AD8211YRJRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043172-AD8211YRJRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8211YRJRL7 CAD Model

Description

The AD8211YRJRL7 is a high-voltage, current shunt monitor from Analog Devices. It is specifically designed for applications requiring accurate current sensing in the presence of high common-mode voltages. This device allows for precise measurement of currents flowing through a shunt resistor, providing an output voltage proportional to the measured current. It is particularly well-suited for automotive, industrial, and power management applications.

Applications:

  • Automotive Battery Monitoring: Used in electric and hybrid vehicles for monitoring battery charge and discharge currents.
  • Motor Control: Employed in motor control systems for accurate current feedback and protection.
  • Power Supplies: Provides current monitoring in power supplies and converters.
  • Solar Inverters: Utilized in solar inverters for monitoring current flow and optimizing energy harvesting.
  • Industrial Automation: Found in industrial automation equipment for process control and monitoring.

Features:

  • High Common-Mode Voltage Range: Operates with high common-mode voltages, allowing for current sensing on the high side of a power supply.
  • Accurate Current Sensing: Provides accurate measurement of current with low offset and gain errors.
  • Low Input Bias Current: Minimizes errors due to input bias currents, improving accuracy.
  • Adjustable Gain: Offers adjustable gain options to accommodate different shunt resistor values and current ranges.
  • Small Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Improved Battery Management: Enhances battery management systems with accurate current sensing for efficient charging and discharging.
  • Enhanced Motor Control: Provides accurate current feedback for precise motor control and protection.
  • Optimized Power Supply Performance: Improves power supply performance with accurate current monitoring and regulation.
  • Increased Energy Harvesting Efficiency: Maximizes energy harvesting efficiency in solar inverters with accurate current measurement.
  • Reliable Process Control: Provides reliable process control in industrial automation with accurate current monitoring.

Additional Details:

The AD8211YRJRL7 can withstand high common-mode voltages, typically up to +65V. It offers a wide operating temperature range, making it suitable for harsh environments. It is commonly used with a low-value shunt resistor to minimize power dissipation. It uses a gain setting resistor to adjust output range.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1507 $51.6168
57+ $1.7647 $100.5879
88+ $1.7096 $150.4448
121+ $1.6544 $200.1824
157+ $1.5993 $251.0901
210+ $1.4338 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,050 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess