EN
  • EN
  • DE

AD8529ARZREEL7

Part No AD8529ARZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971338-AD8529ARZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8529ARZREEL7 CAD Model

Description

The AD8529ARZREEL7 is a zero-drift, rail-to-rail input and output operational amplifier from Analog Devices (ADI). This amplifier is designed for high precision applications where low offset voltage, low noise, and high open-loop gain are critical. Its zero-drift architecture ensures minimal offset voltage drift over time and temperature, making it ideal for demanding instrumentation and sensor applications.

Applications:

  • Precision instrumentation
  • Medical instrumentation
  • Sensor signal conditioning
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • High-resolution data acquisition systems
  • Weigh scales

Features:

  • Zero-drift: Continuously corrects offset voltage, minimizing drift over time and temperature.
  • Rail-to-rail input and output: Allows for a wider dynamic range, maximizing signal utilization.
  • Low noise: Minimizes signal interference, ensuring accurate measurements.
  • High open-loop gain: Provides excellent linearity and accuracy.
  • Low input bias current: Reduces errors caused by source impedance.
  • Wide supply voltage range: Operates from a single 2.7 V to 5.5 V supply.
  • Small package size: Available in a compact MSOP-8 package, saving board space.

Benefits:

  • Improved accuracy: Zero-drift technology virtually eliminates offset voltage errors, resulting in more accurate measurements.
  • Enhanced stability: Minimal drift over time and temperature ensures stable performance in harsh environments.
  • Increased dynamic range: Rail-to-rail input and output maximizes signal utilization, improving signal-to-noise ratio.
  • Reduced system cost: Integration of key features reduces the need for external components, lowering overall system cost.
  • Simplified design: Easy to use and implement, simplifying the design process.

Additional Details:

The AD8529ARZREEL7 offers excellent common-mode rejection and power supply rejection, further enhancing its performance in noisy environments. Its low input bias current minimizes errors when used with high impedance sources. The amplifier is specified over the extended industrial temperature range (-40°C to +125°C), making it suitable for a wide range of applications. The REEL7 suffix indicates that the parts are provided on tape and reel packaging for automated assembly.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess