EN
  • EN
  • DE

AD9048JNZ

Part No AD9048JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043267-AD9048JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9048JNZ CAD Model

Description

The AD9048JNZ is a high-speed, 8-bit Analog-to-Digital Converter (ADC) from Analog Devices (ADI). It is designed for applications requiring high sampling rates and wide bandwidth, such as digital oscilloscopes, medical imaging, and communications systems.

Applications:

  • Digital oscilloscopes
  • Medical imaging (e.g., ultrasound)
  • Communications systems (e.g., software-defined radios)
  • Radar systems
  • High-speed data acquisition

Features:

  • High sampling rate: Converts analog signals to digital data at high speeds.
  • 8-bit resolution: Provides sufficient accuracy for many high-speed applications.
  • Wide analog bandwidth: Captures high-frequency signals with minimal distortion.
  • Internal sample-and-hold amplifier: Simplifies the external circuitry required.
  • Differential input: Improves noise immunity.
  • Flexible clocking options: Allows for synchronization with other system components.
  • Low power consumption: Enables energy-efficient designs.

Benefits:

  • High-speed data acquisition: Captures fast-changing signals with high fidelity.
  • Improved signal quality: Wide bandwidth and low distortion ensure accurate signal conversion.
  • Simplified system design: Internal sample-and-hold amplifier reduces external component count.
  • Reduced power consumption: Enables portable and battery-powered applications.

Additional Details:

The AD9048JNZ converts analog signals to digital data at a very high rate. Its wide analog bandwidth allows it to capture high-frequency signals with minimal distortion. The internal sample-and-hold amplifier simplifies the external circuitry required for interfacing to analog signal sources. The differential input improves noise immunity, which is important in many high-speed applications. The device offers flexible clocking options, allowing it to be synchronized with other system components. It's available in a JEDEC standard package for easy integration.

This ADC is often used in applications where the signal content is changing rapidly, such as in radar systems or digital oscilloscopes. Its high sampling rate and wide bandwidth ensure that the signal is captured accurately, even at high frequencies.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess