EN
  • EN
  • DE

AD9625XBPZ25

Part No AD9625XBPZ25
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043300-AD9625XBPZ25
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9625XBPZ25 CAD Model

Description

The AD9625XBPZ25 is a 12-bit, 170 MSPS Analog-to-Digital Converter (ADC) from Analog Devices (ADI). It is designed for applications requiring high dynamic range and wide bandwidth, such as communications receivers, medical imaging, and test and measurement equipment.

Applications:

  • Communications receivers (e.g., cellular base stations, software-defined radios)
  • Medical imaging (e.g., ultrasound, MRI)
  • Test and measurement equipment (e.g., spectrum analyzers, digital oscilloscopes)
  • Radar systems
  • High-speed data acquisition

Features:

  • 12-bit resolution: Provides high accuracy and dynamic range.
  • 170 MSPS sampling rate: Converts analog signals to digital data at high speeds.
  • Wide analog bandwidth: Captures high-frequency signals with minimal distortion.
  • Excellent dynamic performance: Offers high SNR and SFDR.
  • Internal voltage reference: Simplifies external circuitry.
  • Differential input: Improves noise immunity.
  • Flexible clocking options: Allows for synchronization with other system components.

Benefits:

  • High-performance data acquisition: Captures fast-changing signals with high fidelity and accuracy.
  • Improved signal quality: Wide bandwidth and excellent dynamic performance ensure accurate signal conversion.
  • Simplified system design: Internal voltage reference reduces external component count.

Additional Details:

The AD9625XBPZ25 converts analog signals to digital data with high accuracy and speed. Its wide analog bandwidth allows it to capture high-frequency signals with minimal distortion. The excellent dynamic performance provides high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). The internal voltage reference simplifies the external circuitry required for biasing the ADC. The differential input improves noise immunity. The device offers flexible clocking options, allowing it to be synchronized with other system components.

This ADC is often used in applications where high dynamic range and wide bandwidth are critical, such as in communications receivers and medical imaging systems. Its high accuracy and speed ensure that the signal is captured accurately, even at high frequencies and low signal levels.

You May Also Be Interested in

Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess