EN
  • EN
  • DE

AD9664ACPZ

Part No AD9664ACPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043303-AD9664ACPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9664ACPZ CAD Model

Description

The AD9664ACPZ is a dual, 1.5 GHz high-speed comparator from Analog Devices (ADI). It is designed for applications requiring fast response times and high precision, such as clock and data recovery, high-speed triggering, and level translation.

Applications:

  • Clock and data recovery
  • High-speed triggering
  • Level translation
  • Line receivers
  • Automatic test equipment (ATE)

Features:

  • High speed: 1.5 GHz typical propagation delay.
  • Low overdrive dispersion: Ensures consistent timing performance.
  • Input common-mode range beyond supply rails: Allows for versatile signal detection.
  • Adjustable hysteresis: Provides noise immunity and prevents oscillations.
  • Differential inputs and outputs: Minimizes noise and provides high common-mode rejection.
  • Single 3.3 V or 5 V supply: Simplifies power supply requirements.

Benefits:

  • Fast signal detection: Enables high-speed data processing and control.
  • Precise timing: Low overdrive dispersion ensures accurate timing performance.
  • Versatile signal handling: Wide input common-mode range allows for flexible signal detection.
  • Improved noise immunity: Adjustable hysteresis prevents false triggering.

Additional Details:

The AD9664ACPZ is a dual comparator that provides fast response times and high precision. Its high speed makes it suitable for applications such as clock and data recovery, where it can be used to detect the edges of fast-changing signals. The low overdrive dispersion ensures consistent timing performance, even with varying signal amplitudes. The input common-mode range extends beyond the supply rails, allowing for versatile signal detection. The adjustable hysteresis provides noise immunity and prevents oscillations. It is available in a compact LFCSP package.

This comparator is often used in high-speed digital systems, where it plays a critical role in signal detection and timing. Its fast response time and high precision ensure that the system operates reliably and accurately.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess