EN
  • EN
  • DE

AD9992XBCZ

Part No AD9992XBCZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018180-AD9992XBCZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9992XBCZ CAD Model

Description

The AD9992XBCZ is a highly integrated analog front-end (AFE) for CCD imaging applications from Analog Devices. It's designed to process the signals from CCD image sensors, providing correlated double sampling (CDS), gain adjustment, and analog-to-digital conversion. This device is widely used in digital cameras, scanners, and other imaging systems.

Applications

  • Digital Cameras: Processes signals from CCD image sensors for high-quality image capture.
  • Scanners: Used in document and image scanners to convert analog signals from the CCD into digital data.
  • Medical Imaging: Employed in medical imaging equipment for processing signals from CCD sensors.
  • Machine Vision Systems: Integrated into machine vision systems for image acquisition and processing.
  • Surveillance Cameras: Used in surveillance cameras for capturing and processing video signals.

Features

  • Dual Channel CCD AFE: Provides two channels for processing signals from CCD image sensors.
  • Correlated Double Sampling (CDS): Performs CDS to reduce noise and improve image quality.
  • Variable Gain Amplifier (VGA): Includes a VGA for adjusting the signal amplitude.
  • 14-bit ADC: Features a high-resolution 14-bit analog-to-digital converter (ADC) for precise signal conversion.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Digital Programmability: Offers digital programmability for flexible configuration and control.

Benefits

  • High Image Quality: Provides high image quality by reducing noise and accurately converting analog signals to digital data.
  • Versatile Signal Processing: Offers flexible signal processing capabilities with CDS, VGA, and ADC integration.
  • Low Power Operation: Extends battery life in portable imaging devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Programmability: Allows customization of the AFE settings to optimize performance for specific CCD sensors and applications.

Additional Details

The AD9992XBCZ requires external clock signals for timing and control. The gain of the VGA can be adjusted digitally to optimize the signal level for the ADC. The device communicates with the host system via a serial interface. The power consumption is minimized through careful design and process technology. For detailed specifications, application notes, and design considerations, refer to the official datasheet from Analog Devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess