EN
  • EN
  • DE

ADA40842ARMZRL7

Part No ADA40842ARMZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043339-ADA40842ARMZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA40842ARMZRL7 CAD Model

Description

The ADA4084-2ARMZRL7 is a high-precision, low-noise, and low-power dual operational amplifier from Analog Devices. It is designed for a wide range of applications that require accurate signal conditioning and amplification. The ADA4084-2 features excellent DC precision, low input bias current, and rail-to-rail input and output operation, making it suitable for demanding applications.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • Sensor signal conditioning
  • Automotive electronics

Features

  • Low offset voltage: 25 μV maximum
  • Low input bias current: 1 pA typical
  • Low noise: 8 nV/√Hz
  • Rail-to-rail input and output
  • Wide supply voltage range: 3 V to 36 V
  • Low power consumption: 1.1 mA per amplifier
  • Operating Temperature Range: -40°C to +125°C
  • Small Package Size: MSOP-8

Benefits

  • High accuracy in signal amplification and conditioning
  • Minimal signal distortion due to low noise and offset
  • Versatile for various supply voltage requirements
  • Suitable for battery-powered applications due to low power consumption
  • Simplified design with rail-to-rail operation

Additional Details

The ADA4084-2ARMZRL7 offers exceptional DC precision, making it ideal for applications where accuracy is paramount. Its low input bias current minimizes errors caused by source impedance, while the low noise ensures clean signal amplification. The rail-to-rail input and output operation maximizes the dynamic range, allowing for greater signal fidelity. The amplifier's wide supply voltage range provides flexibility in different application scenarios. The ADA4084-2 is offered in a small MSOP-8 package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess