EN
  • EN
  • DE

ADA48411YRTZ

Part No ADA48411YRTZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043349-ADA48411YRTZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA48411YRTZ CAD Model

Description

The ADA4841-1YRTZ is a high-speed, low distortion operational amplifier from ADI Electronics. This op-amp is designed for applications requiring excellent signal fidelity and high bandwidth, making it suitable for video amplification, ADC drivers, and high-speed signal processing.

Applications:

  • Video amplification
  • ADC drivers
  • High-speed signal processing
  • Instrumentation amplifiers
  • Active filters
  • Cable drivers

Features:

  • High bandwidth
  • Low distortion
  • Low noise
  • High slew rate
  • Rail-to-rail output
  • Wide supply voltage range
  • Small package size

Benefits:

  • Excellent Signal Fidelity: Low distortion ensures accurate reproduction of input signals.
  • High-Speed Performance: High bandwidth and slew rate enable fast signal processing.
  • Low Noise: Minimizes noise contribution to the signal chain, improving overall system performance.
  • Versatile Applications: Rail-to-rail output swing maximizes dynamic range and simplifies interfacing with other components.
  • Compact Design: The small package size allows for use in space-constrained applications.

Additional Details:

The ADA4841-1YRTZ offers a combination of high speed and low distortion, making it an excellent choice for demanding signal processing applications. It operates from a wide supply voltage range, simplifying power supply design. The rail-to-rail output swing maximizes dynamic range and allows for direct interfacing with ADCs and other components. The device is available in a small surface-mount package, making it suitable for high-density board layouts. Proper decoupling and layout techniques are essential for achieving optimal performance. Consult the datasheet for detailed information on performance specifications, application circuits, and layout recommendations.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess