EN
  • EN
  • DE

ADCMP600BKSREEL7

Part No ADCMP600BKSREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043408-ADCMP600BKSREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADCMP600BKSREEL7 CAD Model

Description

The ADCMP600BKSREEL7 is a fast, low-power, single-supply comparator from Analog Devices (ADI). This comparator is designed for high-speed signal detection and level translation in various applications. Its fast propagation delay and low power consumption make it suitable for portable devices, high-speed data acquisition systems, and threshold detection circuits.

Applications:

  • High-Speed Data Acquisition: Fast signal detection in data conversion systems.
  • Threshold Detection: Accurate detection of signal levels in control circuits.
  • Logic Level Translation: Converting signal levels between different logic families.
  • Portable Devices: Low power consumption for battery-powered applications.
  • Timing Circuits: Precise edge detection in timing and synchronization systems.

Features:

  • Fast Propagation Delay: Quick response to input signal changes.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Single-Supply Operation: Operates from a single power supply voltage.
  • Rail-to-Rail Input: Wide input voltage range extending to the supply rails.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Improved System Performance: Fast response time enables high-speed operation.
  • Extended Battery Life: Low power consumption allows for longer operation in portable devices.
  • Simplified Circuit Design: Single-supply operation reduces component count and complexity.
  • Flexible Input Range: Rail-to-rail input accommodates a wide range of signal levels.
  • Reduced Board Space: Small package size allows for compact circuit layouts.

Additional Details:

The ADCMP600BKSREEL7 is available in a small SOT-23 package. It is designed for operation over a wide temperature range. The ADCMP600BKSREEL7 provides a cost-effective solution for high-speed signal detection and level translation in a variety of applications.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7437 $53.9496
19+ $5.5333 $105.1327
28+ $5.3603 $150.0884
39+ $5.1874 $202.3086
50+ $5.0145 $250.7250
67+ $4.4958 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,692 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess