The ADCMP6701 is a fast, low power, single-channel comparator with rail-to-rail inputs and a push-pull output. It's designed for high-speed applications where precision and minimal power consumption are crucial. The device operates from a single 2.5 V to 5.5 V supply and is available in a small SOT-23 package, making it suitable for space-constrained applications. The ADCMP6701 features a fast propagation delay and a high input impedance, ensuring accurate and reliable signal detection.
Applications:
- High-speed threshold detection
- Line receivers
- Clock and data recovery
- Level translation
- Zero-crossing detectors
Features:
- Fast propagation delay: 7 ns typical
- Rail-to-rail input voltage range
- Low supply current: 650 μA typical
- Single-supply operation: 2.5 V to 5.5 V
- Push-pull output
- Small SOT-23 package
Benefits:
- Enables high-speed signal detection
- Provides accurate threshold detection over a wide input range
- Minimizes power consumption in battery-powered applications
- Simplifies system design with single-supply operation
- Allows direct interface with logic circuits
- Suitable for space-constrained applications
Additional Details:
The ADCMP6701's fast propagation delay makes it suitable for timing-critical applications. Its rail-to-rail input voltage range ensures accurate detection of signals close to the supply rails. The low supply current helps to extend battery life in portable devices. The push-pull output enables direct interface with CMOS or TTL logic. The device's small SOT-23 package minimizes board space requirements. It is used in various high speed applications such as level translation and high speed sampling circuits.