EN
  • EN
  • DE

ADM1487JRZ

Part No ADM1487JRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043518-ADM1487JRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1487JRZ CAD Model

Description

The ADM1487JRZ is a 5 V, half-duplex RS-485 transceiver designed for robust communication in harsh industrial environments. Manufactured by Analog Devices, this transceiver features high ESD protection and enhanced noise immunity, making it ideal for long-distance data transmission and networked systems.

Applications:

  • Industrial Networks: Used in industrial automation systems for reliable data communication between devices.
  • Motor Control: Employed in motor control applications for command and feedback signal transmission.
  • Building Automation: Integrated into building automation systems for controlling HVAC, lighting, and security systems.
  • Process Control: Utilized in process control environments for monitoring and controlling various industrial processes.
  • Remote Data Acquisition: Applied in remote data acquisition systems for transmitting sensor data over long distances.

Features:

  • Half-Duplex Operation: Allows bidirectional communication over a single twisted-pair cable, reducing wiring costs.
  • 5 V Supply Voltage: Operates from a standard 5 V power supply, simplifying power supply design.
  • High ESD Protection: Provides robust protection against electrostatic discharge events, enhancing reliability in harsh environments.
  • Enhanced Noise Immunity: Offers superior noise immunity, ensuring reliable communication in noisy industrial environments.
  • Thermal Shutdown Protection: Protects the transceiver from overheating, preventing damage and enhancing reliability.
  • Current Limiting: Limits output current to prevent damage from short circuits or excessive loads.
  • Driver Output Short-Circuit Protection: Protects the driver output from short-circuit conditions, enhancing system reliability.

Benefits:

  • Reliable Communication: Ensures reliable data transmission in harsh industrial environments with high ESD protection and noise immunity.
  • Reduced Wiring Costs: Half-duplex operation reduces wiring costs by allowing bidirectional communication over a single twisted-pair cable.
  • Simplified Design: Operates from a standard 5 V power supply, simplifying power supply design.
  • Enhanced System Reliability: Thermal shutdown protection and current limiting prevent damage and enhance system reliability.
  • Robust Performance: Driver output short-circuit protection ensures robust performance in demanding applications.
  • Long-Distance Communication: Suitable for long-distance data transmission, enabling communication over extended distances.

Additional Details:

The ADM1487JRZ is available in an SOIC package. Its operating temperature range is typically -40°C to +85°C. It is compliant with the RS-485 standard, ensuring compatibility with other RS-485 devices. The transceiver's robust protection features and enhanced noise immunity make it an ideal choice for a wide range of industrial communication applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess