EN
  • EN
  • DE

ADM18115ARTZREEL7

Part No ADM18115ARTZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043524-ADM18115ARTZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM18115ARTZREEL7 CAD Model

Description

The ADM1811-5ARTZ-REEL7 is a supervisory circuit manufactured by Analog Devices. It is designed to monitor the power supply voltage in digital systems and provide a reset signal to the microprocessor or microcontroller when the voltage falls below a specified threshold. This function ensures that the system starts up correctly and prevents data corruption during power-down events.

Applications

  • Microprocessor-Based Systems
  • Microcontroller-Based Systems
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics

Features

  • Precision Voltage Monitoring
  • Fixed Threshold Voltage: 4.625 V
  • Active-Low Reset Output
  • Manual Reset Input
  • Guaranteed Reset Assertion Down to VCC = 1 V
  • Low Supply Current: 3 μA (Typical)
  • Small Package: SOT-23

Benefits

  • Reliable System Startup: Ensures proper system initialization by providing a reset signal during power-up.
  • Data Protection: Prevents data corruption by asserting a reset signal during power-down events.
  • Simplified Design: Requires minimal external components, simplifying system design and reducing board space.
  • Low Power Consumption: Low supply current minimizes power consumption and extends battery life in portable applications.
  • Manual Reset Capability: Allows for manual reset of the system using the manual reset input.

Additional Details

The ADM1811-5ARTZ-REEL7 supervisory circuit monitors the supply voltage and asserts a reset signal when the voltage drops below the fixed threshold of 4.625 V. The reset signal remains asserted for a specified reset timeout period after the voltage rises above the threshold, ensuring that the microprocessor or microcontroller has sufficient time to initialize. The device features a manual reset input that allows the user to manually reset the system. The low supply current and small SOT-23 package make it ideal for space-constrained and battery-powered applications. The “REEL7” suffix indicates that the device is supplied on tape and reel, which is suitable for automated assembly processes.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess