The ADM202AARNZ is a robust, high-speed, 5 V, single-channel RS-232 transceiver from Analog Devices (ADI). It's designed for reliable serial communication in noisy industrial environments and provides a simple and cost-effective way to interface microcontrollers or other digital systems with RS-232 devices.
Applications:
- RS-232 communication ports for industrial PCs and PLCs
- Diagnostic ports in medical equipment
- Serial printer interfaces
- Modem interfaces
- General-purpose RS-232 links for embedded systems
Features:
- Single-channel RS-232 transceiver
- Operates from a single +5 V power supply
- Meets all EIA-232E and V.28 specifications
- Data transfer rates up to 120 kbps
- Low power consumption
- 30 V overvoltage protection
- Available in a 16-lead narrow body SOIC package
Benefits:
- Provides a reliable and robust RS-232 interface solution.
- Simplified system design and reduced component count.
- Protects the transceiver from damage due to overvoltage conditions.
- Ensures compatibility with a wide range of RS-232 devices.
- Minimize power consumption, suitable for battery-powered applications.
Additional Details:
The ADM202AARNZ incorporates charge pump circuitry to generate the necessary ±10 V RS-232 voltage levels from a single +5 V supply. It also includes robust input protection circuitry that can withstand overvoltage conditions up to ±30 V. The transceiver is designed to operate over a wide temperature range and is available in a space-saving 16-lead narrow body SOIC package.
The driver outputs are short-circuit protected and can drive loads up to 3 kΩ. The receiver inputs have a high impedance, minimizing loading on the RS-232 bus. The ADM202AARNZ is a reliable and versatile RS-232 transceiver suitable for a wide range of applications.