EN
  • EN
  • DE
  • IT

ADM708SARZREEL7

Part No ADM708SARZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971339-ADM708SARZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM708SARZREEL7 CAD Model

Description

The ADM708SARZREEL7 is a microprocessor supervisory circuit manufactured by ADI Electronics. This device is designed to monitor the voltage levels of microprocessors and other digital systems, providing a reset signal when the voltage falls below a specified threshold. This ensures that the system starts up correctly and operates reliably, preventing data corruption and system crashes.

Applications

  • Microcontroller Systems: Used in microcontroller-based applications to ensure proper startup and prevent brownout conditions.
  • Digital Signal Processors (DSPs): Integrated into DSP systems to monitor voltage levels and provide a reset signal when needed.
  • Embedded Systems: Employed in various embedded systems to ensure reliable operation and prevent data corruption.
  • Industrial Control Equipment: Utilized in industrial control systems to monitor power supply voltages and provide a reset signal in case of power failures.
  • Automotive Electronics: Integrated into automotive electronic systems to ensure proper startup and operation.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage of the microprocessor or digital system.
  • Reset Output: Provides a reset signal when the voltage falls below the specified threshold.
  • Fixed Threshold Voltage: Features a fixed threshold voltage for reliable voltage monitoring.
  • Watchdog Timer: Includes a watchdog timer to monitor the activity of the microprocessor and provide a reset signal if it fails to respond within a specified time.
  • Manual Reset Input: Allows for manual reset of the system using an external switch.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Improved System Reliability: Ensures proper startup and prevents brownout conditions, improving system reliability.
  • Prevention of Data Corruption: Prevents data corruption by providing a reset signal when the voltage falls below the specified threshold.
  • Reduced Downtime: Minimizes the risk of system crashes and downtime.
  • Simplified Design: Simplifies the design of microprocessor-based systems.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.
  • Enhanced System Stability: Enhances the stability of the system by providing a reset signal when needed.

Additional Details

The ADM708SARZREEL7 operates over a wide temperature range and is designed for low power consumption. It is available in a small SOIC package and is RoHS compliant. The device provides a reliable and cost-effective solution for microprocessor supervision.

You May Also Be Interested in

Intel
Graphics Processor, CMOS, CPGA88
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
Allegro MicroSystems, LLC
High Power WLED/RGB Driver for Medium Displays with Output Disconnect
Lowest to $7.3127
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6981 $56.6601
51+ $2.2139 $112.9089
79+ $2.1447 $169.4313
108+ $2.0755 $224.1540
140+ $2.0064 $280.8960
187+ $1.7987 $336.3569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess